Capital Lighting, Inc. PF3084CB Exterior -Post/Pier Head 459415

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042969926 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042969926 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF3084CB Exterior -Post/Pier Head - 459415 - Capital Lighting, Inc.
Columbus, OH, USA
PF3084CB Exterior -Post/Pier Head
459415
PF3084CB Exterior -Post/Pier Head 459415
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042969926 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 26
Finish: Cottage Bronze
Product Name: One Light Post Lantern Fluorescent
UPC: 782042969926
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459415
Product Name PF3084CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details