Capital Lighting, Inc. 9750MRD Lamps-Table Lamps 459396

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Modeled Red Weight: 23.1 Product Name: One Light Table Lamp UPC: 014817366341 Category: Lamps Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Modeled Red Weight: 23.1 Product Name: One Light Table Lamp UPC: 014817366341 Category: Lamps Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9750MRD Lamps-Table Lamps - 459396 - Capital Lighting, Inc.
Columbus, OH, USA
9750MRD Lamps-Table Lamps
459396
9750MRD Lamps-Table Lamps 459396
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Modeled Red Weight: 23.1 Product Name: One Light Table Lamp UPC: 014817366341 Category: Lamps Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Modeled Red
Weight: 23.1
Product Name: One Light Table Lamp
UPC: 014817366341
Category: Lamps
Glass: Cream Color Linen
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459396
Product Name 9750MRD Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details