Capital Lighting, Inc. 2689WSOI Bathroom Fixtures-Four Lights 459388

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209020207 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209020207 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2689WSOI Bathroom Fixtures-Four Lights - 459388 - Capital Lighting, Inc.
Columbus, OH, USA
2689WSOI Bathroom Fixtures-Four Lights
459388
2689WSOI Bathroom Fixtures-Four Lights 459388
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209020207 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.17
Product Name: Four Light Bath Vanity
UPC: 783209020207
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459388
Product Name 2689WSOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details