Capital Lighting, Inc. 2681MRPB Flush Mounts-Bowl Style 459387

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5.62 Product Name: Three Light Flush Mount UPC: 783209268111 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5.62 Product Name: Three Light Flush Mount UPC: 783209268111 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2681MRPB Flush Mounts-Bowl Style - 459387 - Capital Lighting, Inc.
Columbus, OH, USA
2681MRPB Flush Mounts-Bowl Style
459387
2681MRPB Flush Mounts-Bowl Style 459387
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5.62 Product Name: Three Light Flush Mount UPC: 783209268111 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 5.62
Product Name: Three Light Flush Mount
UPC: 783209268111
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459387
Product Name 2681MRPB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details