Capital Lighting, Inc. 2680MRSN Flush Mounts-Bowl Style 459358

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 1.4 Product Name: Two Light Flush Mount UPC: 783209268029 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 1.4 Product Name: Two Light Flush Mount UPC: 783209268029 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2680MRSN Flush Mounts-Bowl Style - 459358 - Capital Lighting, Inc.
Columbus, OH, USA
2680MRSN Flush Mounts-Bowl Style
459358
2680MRSN Flush Mounts-Bowl Style 459358
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 1.4 Product Name: Two Light Flush Mount UPC: 783209268029 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 1.4
Product Name: Two Light Flush Mount
UPC: 783209268029
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459358
Product Name 2680MRSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details