Capital Lighting, Inc. 11057SVSN Bathroom Fixtures-Two Lights 459356

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Bath Vanity UPC: 783209005990 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Bath Vanity UPC: 783209005990 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11057SVSN Bathroom Fixtures-Two Lights - 459356 - Capital Lighting, Inc.
Columbus, OH, USA
11057SVSN Bathroom Fixtures-Two Lights
459356
11057SVSN Bathroom Fixtures-Two Lights 459356
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Bath Vanity UPC: 783209005990 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 4.41
Product Name: Two Light Bath Vanity
UPC: 783209005990
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459356
Product Name 11057SVSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details