Capital Lighting, Inc. 11058SVSN Bathroom Fixtures-Three Lights 459353

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.38 Product Name: Three Light Bath Vanity UPC: 783209006010 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.38 Product Name: Three Light Bath Vanity UPC: 783209006010 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11058SVSN Bathroom Fixtures-Three Lights - 459353 - Capital Lighting, Inc.
Columbus, OH, USA
11058SVSN Bathroom Fixtures-Three Lights
459353
11058SVSN Bathroom Fixtures-Three Lights 459353
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.38 Product Name: Three Light Bath Vanity UPC: 783209006010 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 6.38
Product Name: Three Light Bath Vanity
UPC: 783209006010
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459353
Product Name 11058SVSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details