Capital Lighting, Inc. 20325MROI Mid. Chandeliers-Glass Down 459351

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 17.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.45 Product Name: Five Light Chandelier UPC: 783209011113 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 17.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.45 Product Name: Five Light Chandelier UPC: 783209011113 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20325MROI Mid. Chandeliers-Glass Down - 459351 - Capital Lighting, Inc.
Columbus, OH, USA
20325MROI Mid. Chandeliers-Glass Down
459351
20325MROI Mid. Chandeliers-Glass Down 459351
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 17.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.45 Product Name: Five Light Chandelier UPC: 783209011113 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 17.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 13.45
Product Name: Five Light Chandelier
UPC: 783209011113
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459351
Product Name 20325MROI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details