Capital Lighting, Inc. 9766ANB Lamps-Table Lamps 459349

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brown Weight: 24.33 Product Name: One Light Table Lamp UPC: 014817366860 Category: Lamps Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brown Weight: 24.33 Product Name: One Light Table Lamp UPC: 014817366860 Category: Lamps Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9766ANB Lamps-Table Lamps - 459349 - Capital Lighting, Inc.
Columbus, OH, USA
9766ANB Lamps-Table Lamps
459349
9766ANB Lamps-Table Lamps 459349
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brown Weight: 24.33 Product Name: One Light Table Lamp UPC: 014817366860 Category: Lamps Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brown
Weight: 24.33
Product Name: One Light Table Lamp
UPC: 014817366860
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459349
Product Name 9766ANB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details