Capital Lighting, Inc. FL6236ANB Lamps-Floor Lamps 459313

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brown Weight: 19.71 Product Name: One Light Floor Lamp UPC: 014817366297 Category: Lamps Glass: Natural Textured Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brown Weight: 19.71 Product Name: One Light Floor Lamp UPC: 014817366297 Category: Lamps Glass: Natural Textured Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6236ANB Lamps-Floor Lamps - 459313 - Capital Lighting, Inc.
Columbus, OH, USA
FL6236ANB Lamps-Floor Lamps
459313
FL6236ANB Lamps-Floor Lamps 459313
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brown Weight: 19.71 Product Name: One Light Floor Lamp UPC: 014817366297 Category: Lamps Glass: Natural Textured Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brown
Weight: 19.71
Product Name: One Light Floor Lamp
UPC: 014817366297
Category: Lamps
Glass: Natural Textured Linen
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459313
Product Name FL6236ANB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details