Capital Lighting, Inc. FL6237ANB Lamps-Floor Lamps 459311

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brown Weight: 22.7 Product Name: One Light Floor Lamp UPC: 014817366303 Category: Lamps Glass: Natural Textured Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brown Weight: 22.7 Product Name: One Light Floor Lamp UPC: 014817366303 Category: Lamps Glass: Natural Textured Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6237ANB Lamps-Floor Lamps - 459311 - Capital Lighting, Inc.
Columbus, OH, USA
FL6237ANB Lamps-Floor Lamps
459311
FL6237ANB Lamps-Floor Lamps 459311
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brown Weight: 22.7 Product Name: One Light Floor Lamp UPC: 014817366303 Category: Lamps Glass: Natural Textured Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brown
Weight: 22.7
Product Name: One Light Floor Lamp
UPC: 014817366303
Category: Lamps
Glass: Natural Textured Linen
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459311
Product Name FL6237ANB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details