Capital Lighting, Inc. 8383-08 Bathroom Fixtures-Three Lights 459289

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Three Lights Bath W/G Lights Shade UPC: 897821002357 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Three Lights Bath W/G Lights Shade UPC: 897821002357 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8383-08 Bathroom Fixtures-Three Lights - 459289 - Capital Lighting, Inc.
Columbus, OH, USA
8383-08 Bathroom Fixtures-Three Lights
459289
8383-08 Bathroom Fixtures-Three Lights 459289
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Three Lights Bath W/G Lights Shade UPC: 897821002357 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.25
Length 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 7
Product Name: Three Lights Bath W/G Lights Shade
UPC: 897821002357
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459289
Product Name 8383-08 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details