Capital Lighting, Inc. 8387-08 Flush Mounts-Bowl Style 459285

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 10 Product Name: 15-1/4 Dia Flush Mount UPC: 897821002920 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 10 Product Name: 15-1/4 Dia Flush Mount UPC: 897821002920 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8387-08 Flush Mounts-Bowl Style - 459285 - Capital Lighting, Inc.
Columbus, OH, USA
8387-08 Flush Mounts-Bowl Style
459285
8387-08 Flush Mounts-Bowl Style 459285
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 10 Product Name: 15-1/4 Dia Flush Mount UPC: 897821002920 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 10
Product Name: 15-1/4 Dia Flush Mount
UPC: 897821002920
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459285
Product Name 8387-08 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details