Capital Lighting, Inc. 8385-08 Flush Mounts-Bowl Style 459283

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002821 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002821 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8385-08 Flush Mounts-Bowl Style - 459283 - Capital Lighting, Inc.
Columbus, OH, USA
8385-08 Flush Mounts-Bowl Style
459283
8385-08 Flush Mounts-Bowl Style 459283
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002821 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 8
Product Name: 11 Dia Flush Mount
UPC: 897821002821
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459283
Product Name 8385-08 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details