Capital Lighting, Inc. 8387-02 Flush Mounts-Bowl Style 459282

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: 15-1/4 Dia Flush Mount UPC: 897821002913 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: 15-1/4 Dia Flush Mount UPC: 897821002913 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8387-02 Flush Mounts-Bowl Style - 459282 - Capital Lighting, Inc.
Columbus, OH, USA
8387-02 Flush Mounts-Bowl Style
459282
8387-02 Flush Mounts-Bowl Style 459282
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: 15-1/4 Dia Flush Mount UPC: 897821002913 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: 15-1/4 Dia Flush Mount
UPC: 897821002913
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459282
Product Name 8387-02 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details