Capital Lighting, Inc. 8386-02 Flush Mounts-Bowl Style 459281

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: 13 Dia Flush Mount UPC: 897821002869 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: 13 Dia Flush Mount UPC: 897821002869 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8386-02 Flush Mounts-Bowl Style - 459281 - Capital Lighting, Inc.
Columbus, OH, USA
8386-02 Flush Mounts-Bowl Style
459281
8386-02 Flush Mounts-Bowl Style 459281
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: 13 Dia Flush Mount UPC: 897821002869 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 9
Product Name: 13 Dia Flush Mount
UPC: 897821002869
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459281
Product Name 8386-02 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details