Capital Lighting, Inc. 7825-08 Mini Pendants-Rod 459253

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1678.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Mini Pendant UPC: 46335936911 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1678.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Mini Pendant UPC: 46335936911 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7825-08 Mini Pendants-Rod - 459253 - Capital Lighting, Inc.
Columbus, OH, USA
7825-08 Mini Pendants-Rod
459253
7825-08 Mini Pendants-Rod 459253
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 1678.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Mini Pendant UPC: 46335936911 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 1678.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 4
Product Name: One Light Mini Pendant
UPC: 46335936911
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459253
Product Name 7825-08 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details