Capital Lighting, Inc. 8381-08 Sconces-Single Glass 459250

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Bath W/G Lights Shade UPC: 897821002272 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Bath W/G Lights Shade UPC: 897821002272 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8381-08 Sconces-Single Glass - 459250 - Capital Lighting, Inc.
Columbus, OH, USA
8381-08 Sconces-Single Glass
459250
8381-08 Sconces-Single Glass 459250
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Bath W/G Lights Shade UPC: 897821002272 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.25
Length 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3
Product Name: One Light Bath W/G Lights Shade
UPC: 897821002272
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459250
Product Name 8381-08 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details