Capital Lighting, Inc. 61302-06 Exterior -Wall Mount 459203

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Length 11.50 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 8 Product Name: One Light Outdoor Wall Lantern UPC: 897821003422 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Length 11.50 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 8 Product Name: One Light Outdoor Wall Lantern UPC: 897821003422 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61302-06 Exterior -Wall Mount - 459203 - Capital Lighting, Inc.
Columbus, OH, USA
61302-06 Exterior -Wall Mount
459203
61302-06 Exterior -Wall Mount 459203
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Length 11.50 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 8 Product Name: One Light Outdoor Wall Lantern UPC: 897821003422 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.50
Length 11.50
Extension: 15.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish
Weight: 8
Product Name: One Light Outdoor Wall Lantern
UPC: 897821003422
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459203
Product Name 61302-06 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details