Capital Lighting, Inc. 61318-06 Exterior -Sconces 459202

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Length 7.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Flemish Weight: 4 Product Name: One Light Outdoor Ada Wall Sconce UPC: 897821003446 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Length 7.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Flemish Weight: 4 Product Name: One Light Outdoor Ada Wall Sconce UPC: 897821003446 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61318-06 Exterior -Sconces - 459202 - Capital Lighting, Inc.
Columbus, OH, USA
61318-06 Exterior -Sconces
459202
61318-06 Exterior -Sconces 459202
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Length 7.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Flemish Weight: 4 Product Name: One Light Outdoor Ada Wall Sconce UPC: 897821003446 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.75
Length 7.75
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Flemish
Weight: 4
Product Name: One Light Outdoor Ada Wall Sconce
UPC: 897821003446
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459202
Product Name 61318-06 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details