Capital Lighting, Inc. 61305-06 Exterior -Post/Pier Head 459201

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 11 Product Name: One Light Outdoor Post Light UPC: 897821003439 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 11 Product Name: One Light Outdoor Post Light UPC: 897821003439 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61305-06 Exterior -Post/Pier Head - 459201 - Capital Lighting, Inc.
Columbus, OH, USA
61305-06 Exterior -Post/Pier Head
459201
61305-06 Exterior -Post/Pier Head 459201
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 11 Product Name: One Light Outdoor Post Light UPC: 897821003439 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish
Weight: 11
Product Name: One Light Outdoor Post Light
UPC: 897821003439
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459201
Product Name 61305-06 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details