Capital Lighting, Inc. 2697WSOI Mid. Chandeliers-Glass Down 459199

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.73 Product Name: Three Light Chandelier UPC: 783209269774 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.73 Product Name: Three Light Chandelier UPC: 783209269774 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2697WSOI Mid. Chandeliers-Glass Down - 459199 - Capital Lighting, Inc.
Columbus, OH, USA
2697WSOI Mid. Chandeliers-Glass Down
459199
2697WSOI Mid. Chandeliers-Glass Down 459199
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.73 Product Name: Three Light Chandelier UPC: 783209269774 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.73
Product Name: Three Light Chandelier
UPC: 783209269774
Category: Mini Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459199
Product Name 2697WSOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details