Capital Lighting, Inc. Z647 Lamps-Pharmacy-Floor 458997

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 56.52 Extension: 19.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322213818 Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 56.52 Extension: 19.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322213818 Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z647 Lamps-Pharmacy-Floor - 458997 - Capital Lighting, Inc.
Columbus, OH, USA
Z647 Lamps-Pharmacy-Floor
458997
Z647 Lamps-Pharmacy-Floor 458997
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 56.52 Extension: 19.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Floor Lamp UPC: 8322213818 Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 56.52
Extension: 19.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Floor Lamp
UPC: 8322213818
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458997
Product Name Z647 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details