Capital Lighting, Inc. Z649 Lamps-Table Lamps 458996

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322906109 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322906109 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z649 Lamps-Table Lamps - 458996 - Capital Lighting, Inc.
Columbus, OH, USA
Z649 Lamps-Table Lamps
458996
Z649 Lamps-Table Lamps 458996
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322906109 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.75
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322906109
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458996
Product Name Z649 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details