Capital Lighting, Inc. Z653 Pendants-Drum Shade 458977

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Pendant UPC: 8322901616 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Pendant UPC: 8322901616 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z653 Pendants-Drum Shade - 458977 - Capital Lighting, Inc.
Columbus, OH, USA
Z653 Pendants-Drum Shade
458977
Z653 Pendants-Drum Shade 458977
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Pendant UPC: 8322901616 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Pendant
UPC: 8322901616
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458977
Product Name Z653 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details