Capital Lighting, Inc. Z654 Mid. Chandeliers-Glass Up 458974

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 22.00 Bulb Type: G16.5 Wattage: 30 Finish: Bronze Product Name: Chandelier UPC: 8322902019 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 22.00 Bulb Type: G16.5 Wattage: 30 Finish: Bronze Product Name: Chandelier UPC: 8322902019 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z654 Mid. Chandeliers-Glass Up - 458974 - Capital Lighting, Inc.
Columbus, OH, USA
Z654 Mid. Chandeliers-Glass Up
458974
Z654 Mid. Chandeliers-Glass Up 458974
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 22.00 Bulb Type: G16.5 Wattage: 30 Finish: Bronze Product Name: Chandelier UPC: 8322902019 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 22.00
Bulb
Type: G16.5
Wattage: 30
Finish: Bronze
Product Name: Chandelier
UPC: 8322902019
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458974
Product Name Z654 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details