Capital Lighting, Inc. 1-6203-9-241 Large Chandeliers-Candle 458959

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 42.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Moroccan Bronze Product Name: Nine Light Chandelier UPC: 822920213090 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 42.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Moroccan Bronze Product Name: Nine Light Chandelier UPC: 822920213090 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-6203-9-241 Large Chandeliers-Candle - 458959 - Capital Lighting, Inc.
Columbus, OH, USA
1-6203-9-241 Large Chandeliers-Candle
458959
1-6203-9-241 Large Chandeliers-Candle 458959
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 42.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Moroccan Bronze Product Name: Nine Light Chandelier UPC: 822920213090 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 42.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Moroccan Bronze
Product Name: Nine Light Chandelier
UPC: 822920213090
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458959
Product Name 1-6203-9-241 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details