Capital Lighting, Inc. 1-6205-15-241 Large Chandeliers-Candle 458957

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 49.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Moroccan Bronze Product Name: 15 Light Chandelier UPC: 822920213106 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 49.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Moroccan Bronze Product Name: 15 Light Chandelier UPC: 822920213106 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-6205-15-241 Large Chandeliers-Candle - 458957 - Capital Lighting, Inc.
Columbus, OH, USA
1-6205-15-241 Large Chandeliers-Candle
458957
1-6205-15-241 Large Chandeliers-Candle 458957
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 49.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Moroccan Bronze Product Name: 15 Light Chandelier UPC: 822920213106 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Moroccan Bronze
Product Name: 15 Light Chandelier
UPC: 822920213106
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458957
Product Name 1-6205-15-241 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details