Capital Lighting, Inc. Z663 Mini Pendants-Rod 458949

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 8322715114 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 8322715114 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z663 Mini Pendants-Rod - 458949 - Capital Lighting, Inc.
Columbus, OH, USA
Z663 Mini Pendants-Rod
458949
Z663 Mini Pendants-Rod 458949
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 8322715114 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Pendant
UPC: 8322715114
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458949
Product Name Z663 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details