Capital Lighting, Inc. 1-6202-6-241 Mid. Chandeliers-Candle 458928

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moroccan Bronze Product Name: Six Light Chandelier UPC: 822920213083 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moroccan Bronze Product Name: Six Light Chandelier UPC: 822920213083 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-6202-6-241 Mid. Chandeliers-Candle - 458928 - Capital Lighting, Inc.
Columbus, OH, USA
1-6202-6-241 Mid. Chandeliers-Candle
458928
1-6202-6-241 Mid. Chandeliers-Candle 458928
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moroccan Bronze Product Name: Six Light Chandelier UPC: 822920213083 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Moroccan Bronze
Product Name: Six Light Chandelier
UPC: 822920213083
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458928
Product Name 1-6202-6-241 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details