Capital Lighting, Inc. 1-1035-5-109 Mid. Chandeliers-Other 458913

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Polished Nickel Product Name: Five Light Transitional Chandelier UPC: 822920215155 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Polished Nickel Product Name: Five Light Transitional Chandelier UPC: 822920215155 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1-1035-5-109 Mid. Chandeliers-Other - 458913 - Capital Lighting, Inc.
Columbus, OH, USA
1-1035-5-109 Mid. Chandeliers-Other
458913
1-1035-5-109 Mid. Chandeliers-Other 458913
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Polished Nickel Product Name: Five Light Transitional Chandelier UPC: 822920215155 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.00
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Polished Nickel
Product Name: Five Light Transitional Chandelier
UPC: 822920215155
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458913
Product Name 1-1035-5-109 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details