Capital Lighting, Inc. E91083-05 Island/Pool Table-3 Light Bar 458854

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 845094021612 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 845094021612 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91083-05 Island/Pool Table-3 Light Bar - 458854 - Capital Lighting, Inc.
Columbus, OH, USA
E91083-05 Island/Pool Table-3 Light Bar
458854
E91083-05 Island/Pool Table-3 Light Bar 458854
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 845094021612 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Length 10.50
Bulb
Type: G9 T4
Qty: 3
Wattage: 50
Finish: Bronze
Product Name: Three Light Pendant
UPC: 845094021612
Category: Linear Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458854
Product Name E91083-05 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details