Capital Lighting, Inc. E91054-14 Island/Pool Table-4 Light + 458823

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: G9 T4 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024231 Category: Linear Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: G9 T4 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024231 Category: Linear Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91054-14 Island/Pool Table-4 Light + - 458823 - Capital Lighting, Inc.
Columbus, OH, USA
E91054-14 Island/Pool Table-4 Light +
458823
E91054-14 Island/Pool Table-4 Light + 458823
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: G9 T4 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024231 Category: Linear Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Length 12.50
Bulb
Type: G9 T4
Qty: 4
Wattage: 50
Finish: Bronze
Product Name: Four Light Pendant
UPC: 845094024231
Category: Linear Pendant
Glass: Amber Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458823
Product Name E91054-14 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details