Capital Lighting, Inc. E91051-14 Mini Pendants-Cable 458803

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 845094020301 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 845094020301 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91051-14 Mini Pendants-Cable - 458803 - Capital Lighting, Inc.
Columbus, OH, USA
E91051-14 Mini Pendants-Cable
458803
E91051-14 Mini Pendants-Cable 458803
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 845094020301 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Length 12.50
Bulb
Type: G9 T4
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Pendant
UPC: 845094020301
Category: Pendant
Glass: Amber Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458803
Product Name E91051-14 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details