Capital Lighting, Inc. 7-1037-3-109 Pendants-Drum Shade 458728

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 822920215339 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 822920215339 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-1037-3-109 Pendants-Drum Shade - 458728 - Capital Lighting, Inc.
Columbus, OH, USA
7-1037-3-109 Pendants-Drum Shade
458728
7-1037-3-109 Pendants-Drum Shade 458728
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 822920215339 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 822920215339
Category: Pendant
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458728
Product Name 7-1037-3-109 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details