Capital Lighting, Inc. 6-5787-15-69 Flush Mounts-Bowl Style 458715

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Flush Mount UPC: 822920202438 Category: Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Flush Mount UPC: 822920202438 Category: Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6-5787-15-69 Flush Mounts-Bowl Style - 458715 - Capital Lighting, Inc.
Columbus, OH, USA
6-5787-15-69 Flush Mounts-Bowl Style
458715
6-5787-15-69 Flush Mounts-Bowl Style 458715
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Flush Mount UPC: 822920202438 Category: Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Flush Mount
UPC: 822920202438
Category: Flush Mount
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458715
Product Name 6-5787-15-69 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details