Capital Lighting, Inc. 6-5685-3-187 Semi-Flush Mts.-Drum Shade 458710

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Product Name: Three Light Semi-Flush UPC: 822920213717 Category: Semi-Flush Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Product Name: Three Light Semi-Flush UPC: 822920213717 Category: Semi-Flush Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6-5685-3-187 Semi-Flush Mts.-Drum Shade - 458710 - Capital Lighting, Inc.
Columbus, OH, USA
6-5685-3-187 Semi-Flush Mts.-Drum Shade
458710
6-5685-3-187 Semi-Flush Mts.-Drum Shade 458710
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Product Name: Three Light Semi-Flush UPC: 822920213717 Category: Semi-Flush Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 15.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Pewter
Product Name: Three Light Semi-Flush
UPC: 822920213717
Category: Semi-Flush
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458710
Product Name 6-5685-3-187 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details