Capital Lighting, Inc. KP-99-9-13 Mid. Chandeliers-Candle 458697

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920202780 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920202780 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-99-9-13 Mid. Chandeliers-Candle - 458697 - Capital Lighting, Inc.
Columbus, OH, USA
KP-99-9-13 Mid. Chandeliers-Candle
458697
KP-99-9-13 Mid. Chandeliers-Candle 458697
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920202780 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 30.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: English Bronze
Product Name: Nine Light Chandelier
UPC: 822920202780
Category: Chandelier
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458697
Product Name KP-99-9-13 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details