Capital Lighting, Inc. 1036PS Pendants-Bowl Style 458687

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver Product Name: Two Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver Product Name: Two Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1036PS Pendants-Bowl Style - 458687 - Capital Lighting, Inc.
Columbus, OH, USA
1036PS Pendants-Bowl Style
458687
1036PS Pendants-Bowl Style 458687
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver Product Name: Two Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Silver
Product Name: Two Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458687
Product Name 1036PS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details