Capital Lighting, Inc. 42212CH Mid. Chandeliers-Glass Up 458677

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 26 Product Name: 12 Light Chandelier UPC: 783927296540 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 83``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 26 Product Name: 12 Light Chandelier UPC: 783927296540 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 83``

Suppliers

Company
Product
Description
Supplier Links
42212CH Mid. Chandeliers-Glass Up - 458677 - Capital Lighting, Inc.
Columbus, OH, USA
42212CH Mid. Chandeliers-Glass Up
458677
42212CH Mid. Chandeliers-Glass Up 458677
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chrome Weight: 26 Product Name: 12 Light Chandelier UPC: 783927296540 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 83``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.75
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Chrome
Weight: 26
Product Name: 12 Light Chandelier
UPC: 783927296540
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 83``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458677
Product Name 42212CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details