Capital Lighting, Inc. 42227TRZ Mid. Chandeliers-Candle 458674

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Terrene Bronze Weight: 19.4 Product Name: Six Light Chandelier UPC: 783927298438 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Terrene Bronze Weight: 19.4 Product Name: Six Light Chandelier UPC: 783927298438 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 48``

Suppliers

Company
Product
Description
Supplier Links
42227TRZ Mid. Chandeliers-Candle - 458674 - Capital Lighting, Inc.
Columbus, OH, USA
42227TRZ Mid. Chandeliers-Candle
458674
42227TRZ Mid. Chandeliers-Candle 458674
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 31.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Terrene Bronze Weight: 19.4 Product Name: Six Light Chandelier UPC: 783927298438 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 31.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Terrene Bronze
Weight: 19.4
Product Name: Six Light Chandelier
UPC: 783927298438
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458674
Product Name 42227TRZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details