Capital Lighting, Inc. 74234 Lamps-Floor Lamps 458669

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 14.5 Product Name: One Light Floor Lamp UPC: 038463023243 Category: Lamps Floor Club Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 14.5 Product Name: One Light Floor Lamp UPC: 038463023243 Category: Lamps Floor Club Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74234 Lamps-Floor Lamps - 458669 - Capital Lighting, Inc.
Columbus, OH, USA
74234 Lamps-Floor Lamps
458669
74234 Lamps-Floor Lamps 458669
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 14.5 Product Name: One Light Floor Lamp UPC: 038463023243 Category: Lamps Floor Club Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Restoration Bronze
Weight: 14.5
Product Name: One Light Floor Lamp
UPC: 038463023243
Category: Lamps Floor Club
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458669
Product Name 74234 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details