Capital Lighting, Inc. 74236 Lamps-Floor Lamps 458667

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 12.85 Product Name: Two Light Floor Lamp UPC: 038463023229 Category: Lamps Floor Twin Pull Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 12.85 Product Name: Two Light Floor Lamp UPC: 038463023229 Category: Lamps Floor Twin Pull Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74236 Lamps-Floor Lamps - 458667 - Capital Lighting, Inc.
Columbus, OH, USA
74236 Lamps-Floor Lamps
458667
74236 Lamps-Floor Lamps 458667
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 12.85 Product Name: Two Light Floor Lamp UPC: 038463023229 Category: Lamps Floor Twin Pull Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 59.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 12.85
Product Name: Two Light Floor Lamp
UPC: 038463023229
Category: Lamps Floor Twin Pull
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458667
Product Name 74236 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details