Capital Lighting, Inc. 71514 Sconces-Pocket 458656

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 48.00 Extension: 10 Bulb Type: Cfl Qty: 2 Wattage: 26 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 48.00 Extension: 10 Bulb Type: Cfl Qty: 2 Wattage: 26 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
71514 Sconces-Pocket - 458656 - Capital Lighting, Inc.
Columbus, OH, USA
71514 Sconces-Pocket
458656
71514 Sconces-Pocket 458656
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 48.00 Extension: 10 Bulb Type: Cfl Qty: 2 Wattage: 26 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 48.00
Extension: 10
Bulb
Type: Cfl
Qty: 2
Wattage: 26
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458656
Product Name 71514 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details