Capital Lighting, Inc. 1003RB Bathroom Fixtures-Three Lights 458655

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Astor Roman Bronze Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Astor Roman Bronze Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1003RB Bathroom Fixtures-Three Lights - 458655 - Capital Lighting, Inc.
Columbus, OH, USA
1003RB Bathroom Fixtures-Three Lights
458655
1003RB Bathroom Fixtures-Three Lights 458655
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Astor Roman Bronze Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 11.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Astor Roman Bronze
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458655
Product Name 1003RB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details