Capital Lighting, Inc. 1002PS Bathroom Fixtures-Two Lights 458652

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1002PS Bathroom Fixtures-Two Lights - 458652 - Capital Lighting, Inc.
Columbus, OH, USA
1002PS Bathroom Fixtures-Two Lights
458652
1002PS Bathroom Fixtures-Two Lights 458652
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Silver
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458652
Product Name 1002PS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details