Capital Lighting, Inc. 70724 Lamps-Table Lamps 458647

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Weight: 8 Product Name: One Light Table Lamp UPC: 038463023267 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Weight: 8 Product Name: One Light Table Lamp UPC: 038463023267 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70724 Lamps-Table Lamps - 458647 - Capital Lighting, Inc.
Columbus, OH, USA
70724 Lamps-Table Lamps
458647
70724 Lamps-Table Lamps 458647
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Weight: 8 Product Name: One Light Table Lamp UPC: 038463023267 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Brass
Weight: 8
Product Name: One Light Table Lamp
UPC: 038463023267
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458647
Product Name 70724 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details