Capital Lighting, Inc. 70725 Lamps-Table Lamps 458646

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463023250 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463023250 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70725 Lamps-Table Lamps - 458646 - Capital Lighting, Inc.
Columbus, OH, USA
70725 Lamps-Table Lamps
458646
70725 Lamps-Table Lamps 458646
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 038463023250 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Restoration Bronze
Weight: 7
Product Name: One Light Table Lamp
UPC: 038463023250
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458646
Product Name 70725 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details