Capital Lighting, Inc. 110039 Pendants-Drum Shade 458629

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 42.00 Bulb Type: Mr16 Qty: 8 Wattage: 100 Finish: Nickel Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 42.00 Bulb Type: Mr16 Qty: 8 Wattage: 100 Finish: Nickel Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110039 Pendants-Drum Shade - 458629 - Capital Lighting, Inc.
Columbus, OH, USA
110039 Pendants-Drum Shade
458629
110039 Pendants-Drum Shade 458629
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 42.00 Bulb Type: Mr16 Qty: 8 Wattage: 100 Finish: Nickel Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 42.00
Bulb
Type: Mr16
Qty: 8
Wattage: 100
Finish: Nickel
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458629
Product Name 110039 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details