Capital Lighting, Inc. 98484 Island/Pool Table-3 Light Bar 458622

Description
PRODUCT DETAILS / SPECS Height: 44.00 Length 44.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 44.00 Length 44.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98484 Island/Pool Table-3 Light Bar - 458622 - Capital Lighting, Inc.
Columbus, OH, USA
98484 Island/Pool Table-3 Light Bar
458622
98484 Island/Pool Table-3 Light Bar 458622
PRODUCT DETAILS / SPECS Height: 44.00 Length 44.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 44.00
Length 44.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458622
Product Name 98484 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details